QTC METRIC GEARS Metal Spur Gears (metric) KMSGA2.5-55

Description
Module 2.5, 55 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 2.5, 55 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMSGA2.5-55 is a ground spur gear with a module of 2.5 mm, 55 teeth, a pitch diameter of 137.5 mm, an outside diameter of 142.5 mm, a face width of 25 mm, and a hub width of 12 mm. It is made of SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. The gear has a JIS grade N5 precision rating per JIS B1702-1:1998, a 20° pressure angle, and standard full-depth teeth. Backlash is specified between 0.14 and 0.24 mm. The allowable torque is 804 N·m (82.0 kgf·m). It features a keyway of 12 mm width by 3.3 mm depth and weighs 3.06 kg. The web outer diameter is 37 mm. No secondary operations are permitted due to the carburizing process.

Datasheet Summary
Powered by GS/AI

KMSGA2.5-55 is a ground spur gear with a module of 2.5 mm, 55 teeth, a pitch diameter of 137.5 mm, an outside diameter of 142.5 mm, a face width of 25 mm, and a hub width of 12 mm. It is made of SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. The gear has a JIS grade N5 precision rating per JIS B1702-1:1998, a 20° pressure angle, and standard full-depth teeth. Backlash is specified between 0.14 and 0.24 mm. The allowable torque is 804 N·m (82.0 kgf·m). It features a keyway of 12 mm width by 3.3 mm depth and weighs 3.06 kg. The web outer diameter is 37 mm. No secondary operations are permitted due to the carburizing process.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA2.5-55 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA2.5-55
Metal Spur Gears (metric) KMSGA2.5-55
Module 2.5, 55 Tooth Ground Steel Spur Gear

Module 2.5, 55 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 2.5, 55 Tooth Ground Steel Spur Gear - KMSGA2.5-55 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 55 Tooth Ground Steel Spur Gear
KMSGA2.5-55
Module 2.5, 55 Tooth Ground Steel Spur Gear KMSGA2.5-55
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA2.5-55 KMSGA2.5-55
Product Name Metal Spur Gears (metric) Module 2.5, 55 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-50R1E19, Module 450 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-50r1e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details