QTC METRIC GEARS Metal Spur Gears (metric) KMSGA2.5-50

Description
Module 2.5, 50 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 2.5, 50 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground spur gear with module 2.5, 50 teeth, face width 25 mm, pitch diameter 125 mm, outside diameter 130 mm, and hub width 12 mm. Made of SCM415 steel with overall carburizing heat treatment resulting in 55~60 HRC hardness. JIS Grade N5 precision according to JIS B1702-1:1998. Standard full-depth teeth with 20° pressure angle. Keyway dimensions follow JIS Js9 tolerance. Backlash specified as 0.14~0.24 mm. Allowable torque rated at 716 N·m (73.0 kgf·m). Weight is 2.46 kg. Web outer diameter and total length are not applicable as the gear uses S1 bore configuration with no keyway depth or web defined. No secondary operations permitted due to heat treatment.

Datasheet Summary
Powered by GS/AI

Ground spur gear with module 2.5, 50 teeth, face width 25 mm, pitch diameter 125 mm, outside diameter 130 mm, and hub width 12 mm. Made of SCM415 steel with overall carburizing heat treatment resulting in 55~60 HRC hardness. JIS Grade N5 precision according to JIS B1702-1:1998. Standard full-depth teeth with 20° pressure angle. Keyway dimensions follow JIS Js9 tolerance. Backlash specified as 0.14~0.24 mm. Allowable torque rated at 716 N·m (73.0 kgf·m). Weight is 2.46 kg. Web outer diameter and total length are not applicable as the gear uses S1 bore configuration with no keyway depth or web defined. No secondary operations permitted due to heat treatment.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA2.5-50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA2.5-50
Metal Spur Gears (metric) KMSGA2.5-50
Module 2.5, 50 Tooth Ground Steel Spur Gear

Module 2.5, 50 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 2.5, 50 Tooth Ground Steel Spur Gear - KMSGA2.5-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth Ground Steel Spur Gear
KMSGA2.5-50
Module 2.5, 50 Tooth Ground Steel Spur Gear KMSGA2.5-50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA2.5-50 KMSGA2.5-50
Product Name Metal Spur Gears (metric) Module 2.5, 50 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details