QTC METRIC GEARS Metal Spur Gears (metric) KMSGA2.5-35

Description
Module 2.5, 35 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 2.5, 35 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMSGA2.5-35 is a ground spur gear with a module of 2.5, 35 teeth, and a pitch diameter of 87.5 mm. It features a 20° pressure angle, standard full-depth teeth, and is made of SCM415 steel with overall carburizing heat treatment resulting in a hardness of 55~60 HRC. The gear has a face width of 25 mm, a hub width of 12 mm, and a total length of 37 mm. The keyway is 8 mm wide by 3.3 mm deep. It has an allowable torque of 480 N·m (49.0 kgf·m) and a theoretical backlash of 0.12~0.22 mm. The weight is 1.25 kg. No secondary operations are permitted due to the carburizing process. The gear conforms to JIS grade N5 precision per JIS B1702-1:1998.

Datasheet Summary
Powered by GS/AI

KMSGA2.5-35 is a ground spur gear with a module of 2.5, 35 teeth, and a pitch diameter of 87.5 mm. It features a 20° pressure angle, standard full-depth teeth, and is made of SCM415 steel with overall carburizing heat treatment resulting in a hardness of 55~60 HRC. The gear has a face width of 25 mm, a hub width of 12 mm, and a total length of 37 mm. The keyway is 8 mm wide by 3.3 mm deep. It has an allowable torque of 480 N·m (49.0 kgf·m) and a theoretical backlash of 0.12~0.22 mm. The weight is 1.25 kg. No secondary operations are permitted due to the carburizing process. The gear conforms to JIS grade N5 precision per JIS B1702-1:1998.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA2.5-35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA2.5-35
Metal Spur Gears (metric) KMSGA2.5-35
Module 2.5, 35 Tooth Ground Steel Spur Gear

Module 2.5, 35 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 2.5, 35 Tooth Ground Steel Spur Gear - KMSGA2.5-35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 35 Tooth Ground Steel Spur Gear
KMSGA2.5-35
Module 2.5, 35 Tooth Ground Steel Spur Gear KMSGA2.5-35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA2.5-35 KMSGA2.5-35
Product Name Metal Spur Gears (metric) Module 2.5, 35 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
48 D.P., 13 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 13
Design English
View Details