KMSGA2-48 is a module 2, 48-tooth ground spur gear made of SCM415 steel with overall carburizing and a hardness of 55~60HRC, featuring a keyway of 6×2.8mm, a pitch diameter of 96mm, an outside diameter of 100mm, and a face width of 20mm. It has an allowable torque of 1.20 N·m (1.14 kgf·m) and a backlash of 0.12~0.22mm. The gear has a hub diameter of 50mm, a hub width of 10mm, a web thickness of 13mm, and a total length of 30mm, with a bore size optimized for press fit. It complies with JIS grade N5 (JIS B1702-1:1998) precision standards, with standard full-depth teeth and a 20° pressure angle. Secondary operations are prohibited due to the carburizing process.
Module 2, 48 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA2-48 | KMSGA2-48 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |