QTC METRIC GEARS Metal Spur Gears (metric) KMSGA2-25

Description
Module 2, 25 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 2, 25 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Module 2, 25 Tooth Ground Steel Spur Gear (part number KMSGA2-25) is designed for precision applications, featuring a pressure angle of 20 degrees and a tooth hardness of 55 to 60 HRC. It is manufactured from SCM415 steel and undergoes a carburizing heat treatment process, ensuring durability and strength. The gear has a pitch diameter of 50 mm and an outside diameter of 54 mm, with a face width of 35 mm. It is suitable for applications requiring high performance and reliability, with calculated allowable torque values of 1620 N¬?m and 165 kgf¬?m. The gear is precision finished, making it unsuitable for secondary operations. This product is ideal for engineers seeking a robust and precise gear solution for their projects.

Datasheet Summary
Powered by GS/AI

The Module 2, 25 Tooth Ground Steel Spur Gear (part number KMSGA2-25) is designed for precision applications, featuring a pressure angle of 20 degrees and a tooth hardness of 55 to 60 HRC. It is manufactured from SCM415 steel and undergoes a carburizing heat treatment process, ensuring durability and strength. The gear has a pitch diameter of 50 mm and an outside diameter of 54 mm, with a face width of 35 mm. It is suitable for applications requiring high performance and reliability, with calculated allowable torque values of 1620 N¬?m and 165 kgf¬?m. The gear is precision finished, making it unsuitable for secondary operations. This product is ideal for engineers seeking a robust and precise gear solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA2-25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA2-25
Metal Spur Gears (metric) KMSGA2-25
Module 2, 25 Tooth Ground Steel Spur Gear

Module 2, 25 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 2, 25 Tooth Ground Steel Spur Gear - KMSGA2-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth Ground Steel Spur Gear
KMSGA2-25
Module 2, 25 Tooth Ground Steel Spur Gear KMSGA2-25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA2-25 KMSGA2-25
Product Name Metal Spur Gears (metric) Module 2, 25 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5215803 - RS Components, Ltd.
Specs
Number of Teeth 24
Design Metric
Material Hardened; Steel
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
32 D.P., 6 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design English
View Details