KMSGA2-20 is a module 2, 20-tooth ground spur gear made of SCM415 steel with overall carburizing heat treatment resulting in 55~60HRC hardness. It has a bore diameter of 32 mm, outside diameter of 44 mm, face width of 20 mm, and total length of 30 mm. The keyway is 5 mm wide by 2.3 mm deep. Allowable torque is 11.6 N·m (1.18 kgf·m) and backlash ranges from 0.10~0.20 mm. The gear meets JIS grade N5 (JIS B1702-1: 1998) precision standards with a 20° pressure angle and standard full-depth teeth.
Module 2, 20 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA2-20 | KMSGA2-20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 20 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |