Module 2, 15-tooth ground spur gear made of SCM415 steel with overall carburizing and hardness of 55-60 HRC, featuring a keyway of 4 mm width by 1.8 mm depth, allowable torque of 0.12 N·m, backlash of 0.10-0.20 mm, and a bore diameter of 12 mm. The gear has a pitch diameter of 30 mm, outside diameter of 34 mm, face width of 20 mm, and total length of 30 mm, conforming to JIS grade N5 (JIS B1702-1: 1998) precision standards.
Module 2, 15 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA2-15 | KMSGA2-15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 15 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |