Module 2, 100-tooth ground spur gear with SCM415 material, carburized to 55-60 HRC, JIS grade N5 precision, 20° pressure angle, and standard full-depth teeth. Keyway dimensions are 10 × 3.3 mm. Allowable torque is 4.16 N·m (4.09 kgf·m). Pitch diameter is 200 mm, outside diameter is 204 mm, face width is 20 mm, hub width is 10 mm, total length is 30 mm, web thickness is 13 mm, and web O.D. is 174 mm. Backlash ranges from 0.14 to 0.24 mm. Designed for use with S2 hub profile.
Module 2, 100 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA2-100 | KMSGA2-100 |
| Product Name | Metal Spur Gears (metric) | Module 2, 100 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |