KMSGA1-70 is a ground spur gear with a module of 1, 70 teeth, and a 20° pressure angle, manufactured from SCM415 steel with overall carburizing to a hardness of 55-60 HRC. It conforms to JIS grade N5 (JIS B1702-1: 1998) and has a face width of 10 mm, a bore diameter of 45 mm, and a keyway of 6 mm width by 2.8 mm depth. The gear has a pitch diameter of 70 mm, an outside diameter of 72 mm, and a total length of 20 mm. It provides an allowable bending strength of 71.9 N·m and allowable surface durability of 111 N·m, with a theoretical backlash of 0.10-0.18 mm. The gear is designed for parallel shaft applications and cannot undergo secondary operations due to its heat-treated surface.
Module 1, 70 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA1-70 | KMSGA1-70 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |