KMSGA1-60 is a ground spur gear with a module of 1.5, 60 teeth, and a pitch diameter of 60 mm, designed for power transmission with a 20° pressure angle and full-depth teeth. It is made of SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55-60 HRC. The gear has a bore diameter of 40 mm, face width of 10 mm, and total length of 20 mm with a keyway of 6 mm width by 2.8 mm depth. It has an allowable bending strength of 59.9 N·m and surface durability torque of 80.6 N·m, with backlash of 0.10-0.18 mm. The gear complies with JIS grade N5 (JIS B1702-1:1998). No secondary operations are permitted due to the carburizing process.
Module 1, 60 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA1-60 | KMSGA1-60 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |