KMSGA1.5-80 is a ground spur gear with a module of 1.5, 80 teeth, and a pitch diameter of 120 mm. It has an outside diameter of 123 mm, face width of 15 mm, and total length of 25 mm. The gear is made of SCM415 steel with overall carburizing heat treatment, resulting in a hardness of 55 to 60 HRC. The keyway is 25 mm wide by 8 mm deep, with an allowable torque of 270 N·m (27.5 kgf·m) and a backlash range of 0.12 to 0.20 mm. It meets JIS grade N5 precision per JIS B1702-1:1998 and has a standard 20° pressure angle with full-depth teeth.
Module 1.5, 80 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA1.5-80 | KMSGA1.5-80 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |