KMSGA1.5-70 is a ground spur gear with a module of 1.5, 70 teeth, and a pitch diameter of 105 mm, designed for power transmission. It has a face width of 15 mm, a hub width of 10 mm, and a total length of 25 mm. The gear is made from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55~60 HRC. It complies with JIS grade N5 (JIS B1702-1:1998) precision standards. The keyway is 20 mm wide by 3.3 mm deep, with an allowable torque of 231 N·m (23.6 kgf·m) and a backlash of 0.12~0.20 mm. The weight is 1.08 kg. Secondary operations are not permitted due to the carburizing process.
Module 1.5, 70 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA1.5-70 | KMSGA1.5-70 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |