QTC METRIC GEARS Metal Spur Gears (metric) KMSGA1.5-60

Description
Module 1.5, 60 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 1.5, 60 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMSGA1.5-60 is a ground spur gear with a module of 1.5, 60 teeth, and a precision JIS grade N5 rating. It features a hub diameter of 45 mm, pitch diameter of 90 mm, outside diameter of 93 mm, face width of 15 mm, and a keyway of 25 mm width by 8 mm depth. The gear is made from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. It has an allowable torque of 202 N·m (28.8 kgf·m), a backlash range of 0.10 to 0.18 mm, and a weight of 0.81 kg. The pressure angle is 20° with standard full-depth teeth. No secondary operations are permitted due to the heat treatment process.

Datasheet Summary
Powered by GS/AI

KMSGA1.5-60 is a ground spur gear with a module of 1.5, 60 teeth, and a precision JIS grade N5 rating. It features a hub diameter of 45 mm, pitch diameter of 90 mm, outside diameter of 93 mm, face width of 15 mm, and a keyway of 25 mm width by 8 mm depth. The gear is made from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. It has an allowable torque of 202 N·m (28.8 kgf·m), a backlash range of 0.10 to 0.18 mm, and a weight of 0.81 kg. The pressure angle is 20° with standard full-depth teeth. No secondary operations are permitted due to the heat treatment process.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA1.5-60 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA1.5-60
Metal Spur Gears (metric) KMSGA1.5-60
Module 1.5, 60 Tooth Ground Steel Spur Gear

Module 1.5, 60 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 1.5, 60 Tooth Ground Steel Spur Gear - KMSGA1.5-60 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Ground Steel Spur Gear
KMSGA1.5-60
Module 1.5, 60 Tooth Ground Steel Spur Gear KMSGA1.5-60
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA1.5-60 KMSGA1.5-60
Product Name Metal Spur Gears (metric) Module 1.5, 60 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SRGCPFD10-500J, CP10, Module 3.18, 50 Tooth, CP Hardened Ground Carbon Steel Racks - srgcpfd10-500j - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Spur Gears - 1827845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details