KMSGA1.5-50 is a ground spur gear with a module of 1.5, 50 teeth, and a pressure angle of 20°, made from SCM415 steel with overall carburizing heat treatment resulting in a hardness of 55~60 HRC. It has a pitch diameter of 75 mm, outside diameter of 78 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. The keyway is 18 mm wide by 6 mm deep, with an allowable torque of 162 N·m (16.6 kgf·m) and backlash of 0.10~0.18 mm. Weight is 0.57 kg. This gear meets JIS grade N5 (JIS B1702-1: 1998) precision standards and is not subject to secondary operations due to heat treatment.
Module 1.5, 50 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA1.5-50 | KMSGA1.5-50 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 50 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |