KMSGA1.5-48 is a ground spur gear with a module of 1.5, 48 teeth, and a pitch diameter of 72 mm. It has an outside diameter of 75 mm, a face width of 15 mm, a hub width of 10 mm, and a total length of 25 mm. The gear is made of SCM415 steel with overall carburizing heat treatment, resulting in a hardness of 55 to 60 HRC. The keyway is 5 mm wide by 2.3 mm deep. The allowable torque is 155 N•m (15.8 kgf•m), and the backlash is specified between 0.10 and 0.18 mm. The gear meets JIS grade N5 (JIS B1702-1:1998) precision standards. No secondary operations are permitted due to the carburizing process.
Module 1.5, 48 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA1.5-48 | KMSGA1.5-48 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 48 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |