KMSGA1.5-45 is a ground spur gear with a module of 1.5, 45 teeth, and a precision JIS grade N5 (JIS B1702-1: 1998). It is made of SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55~60 HRC. The gear has a pitch diameter of 67.5 mm, outside diameter of 70.5 mm, face width of 15 mm, and a keyway of 5 x 2.3 mm. It has an allowable torque of 143 N·m (15.8 kgf·m) and a theoretical backlash of 0.10~0.18 mm. The total length is 25 mm and the web thickness is 10 mm. No secondary operations are permitted due to the carburizing process. The keyway dimensions follow JIS (Js9) tolerance, but deviations may occur from heat treatment effects.
Module 1.5, 45 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA1.5-45 | KMSGA1.5-45 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 45 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |