QTC METRIC GEARS Metal Spur Gears (metric) KMSGA1.5-35

Description
Module 1.5, 35 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 1.5, 35 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMSGA1.5-35 is a ground spur gear with a module of 1.5, 35 teeth, and a pitch diameter of 52.5 mm. It has a bore diameter of 32 mm, an outside diameter of 55.5 mm, a face width of 15 mm, and a total length of 25 mm. The gear is made from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. It conforms to JIS grade N5 (JIS B1702-1: 1998) and has a pressure angle of 20°. The keyway is 5 mm wide by 2.3 mm deep, with an allowable torque of 104 N·m (91.5 kgf·m) and a backlash range of 0.10 to 0.18 mm. The weight is 0.28 kg. Secondary operations are not permitted due to the heat treatment.

Datasheet Summary
Powered by GS/AI

KMSGA1.5-35 is a ground spur gear with a module of 1.5, 35 teeth, and a pitch diameter of 52.5 mm. It has a bore diameter of 32 mm, an outside diameter of 55.5 mm, a face width of 15 mm, and a total length of 25 mm. The gear is made from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. It conforms to JIS grade N5 (JIS B1702-1: 1998) and has a pressure angle of 20°. The keyway is 5 mm wide by 2.3 mm deep, with an allowable torque of 104 N·m (91.5 kgf·m) and a backlash range of 0.10 to 0.18 mm. The weight is 0.28 kg. Secondary operations are not permitted due to the heat treatment.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA1.5-35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA1.5-35
Metal Spur Gears (metric) KMSGA1.5-35
Module 1.5, 35 Tooth Ground Steel Spur Gear

Module 1.5, 35 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 1.5, 35 Tooth Ground Steel Spur Gear - KMSGA1.5-35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 35 Tooth Ground Steel Spur Gear
KMSGA1.5-35
Module 1.5, 35 Tooth Ground Steel Spur Gear KMSGA1.5-35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA1.5-35 KMSGA1.5-35
Product Name Metal Spur Gears (metric) Module 1.5, 35 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
KHK AG6-40R1E38, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e38 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details