KMSGA1.5-18 is a ground spur gear with a module of 1.5, 18 teeth, and a pressure angle of 20°, made from SCM415 steel with overall carburizing heat treatment resulting in a hardness of 55-60 HRC. It has a bore diameter of 10 mm, a pitch diameter of 27 mm, an outside diameter of 30 mm, a face width of 15 mm, a hub width of 10 mm, and a total length of 25 mm. The keyway is 4 mm wide by 1.8 mm deep. The allowable torque is 4.18 N·m (2.26 kgf·m), with a backlash range of 0.08-0.16 mm and a weight of 0.080 kg. The gear meets JIS grade 1 (JIS B1702: 1976) precision standards. No secondary operations are permitted due to the carburizing process.
Module 1.5, 18 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA1.5-18 | KMSGA1.5-18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 18 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |