KMSGA1-45 is a ground spur gear with a module of 1, 45 teeth, and a pitch diameter of 45 mm. It is made from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. The gear has a face width of 10 mm, a keyway of 4 mm width by 1.8 mm depth, and a theoretical backlash range of 0.08 to 0.16 mm. It meets JIS grade N5 precision per JIS B1702-1:1998 and has a standard 20° pressure angle with full-depth teeth. The allowable bending strength is 42.3 N·m and surface durability is 44.3 N·m. The total length is 20 mm, with a hub diameter of 45 mm and an outside diameter of 47 mm.
Module 1, 45 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA1-45 | KMSGA1-45 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |