QTC METRIC GEARS Metal Spur Gears (metric) KMSGA1-35

Description
Module 1, 35 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 1, 35 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMSGA1-35 is a ground spur gear with a module of 1, 35 teeth, and a face width of 10 mm. It is made from SCM415 steel with overall carburizing heat treatment, resulting in a hardness of 55 to 60 HRC. The gear has a pressure angle of 20° and complies with JIS grade N5 (JIS B1702-1: 1998). The keyway is 4 mm wide by 1.8 mm deep. Allowable bending strength is 30.7 N·m and surface durability strength is 26.2 N·m. Backlash is 0.08 to 0.16 mm. The bore diameter is 45 mm, outside diameter is 57 mm, and total length is 20 mm.

Datasheet Summary
Powered by GS/AI

KMSGA1-35 is a ground spur gear with a module of 1, 35 teeth, and a face width of 10 mm. It is made from SCM415 steel with overall carburizing heat treatment, resulting in a hardness of 55 to 60 HRC. The gear has a pressure angle of 20° and complies with JIS grade N5 (JIS B1702-1: 1998). The keyway is 4 mm wide by 1.8 mm deep. Allowable bending strength is 30.7 N·m and surface durability strength is 26.2 N·m. Backlash is 0.08 to 0.16 mm. The bore diameter is 45 mm, outside diameter is 57 mm, and total length is 20 mm.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA1-35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA1-35
Metal Spur Gears (metric) KMSGA1-35
Module 1, 35 Tooth Ground Steel Spur Gear

Module 1, 35 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 1, 35 Tooth Ground Steel Spur Gear - KMSGA1-35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 35 Tooth Ground Steel Spur Gear
KMSGA1-35
Module 1, 35 Tooth Ground Steel Spur Gear KMSGA1-35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA1-35 KMSGA1-35
Product Name Metal Spur Gears (metric) Module 1, 35 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 108 Tooth Brass Spur Gear - A 1B 2MY03108 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Spur Gears - 5216806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 100
Design Metric
View Details