QTC METRIC GEARS Metal Spur Gears (metric) KMSGA1-20

Description
Module 1, 20 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 1, 20 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMSGA1-20 is a ground spur gear with a module of 1, 20 teeth, and a pressure angle of 20°, made from SCM415 steel with overall carburizing heat treatment yielding 55-60 HRC hardness. It has a keyway of 3 mm width by 1.4 mm depth, a bore diameter of 17 mm, a pitch diameter of 20 mm, and a face width of 10 mm. The gear exhibits a theoretical backlash range of 0.08-0.16 mm and has a weight of 0.027 kg. It meets JIS grade N5 (JIS B1702-1: 1998) precision standards. Secondary operations are prohibited due to the carburizing process.

Datasheet Summary
Powered by GS/AI

KMSGA1-20 is a ground spur gear with a module of 1, 20 teeth, and a pressure angle of 20°, made from SCM415 steel with overall carburizing heat treatment yielding 55-60 HRC hardness. It has a keyway of 3 mm width by 1.4 mm depth, a bore diameter of 17 mm, a pitch diameter of 20 mm, and a face width of 10 mm. The gear exhibits a theoretical backlash range of 0.08-0.16 mm and has a weight of 0.027 kg. It meets JIS grade N5 (JIS B1702-1: 1998) precision standards. Secondary operations are prohibited due to the carburizing process.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA1-20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA1-20
Metal Spur Gears (metric) KMSGA1-20
Module 1, 20 Tooth Ground Steel Spur Gear

Module 1, 20 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 1, 20 Tooth Ground Steel Spur Gear - KMSGA1-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 20 Tooth Ground Steel Spur Gear
KMSGA1-20
Module 1, 20 Tooth Ground Steel Spur Gear KMSGA1-20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA1-20 KMSGA1-20
Product Name Metal Spur Gears (metric) Module 1, 20 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details