QTC METRIC GEARS Metal Spur Gears (metric) KMSGA1-100

Description
Module 1, 100 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 1, 100 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMSGA1-100 is a precision ground spur gear with a module of 1 and 100 teeth. It is manufactured from SCM415 material and undergoes overall carburizing heat treatment, resulting in a tooth hardness of 55 to 60 HRC. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees. The dimensions include a face width of 6 mm and a pitch diameter of 100 mm. The allowable torque for this gear is calculated at 347 N¬?m, with a backlash value of 0.12 to 0.20 mm. This gear is suitable for applications requiring high precision and durability.

Datasheet Summary
Powered by GS/AI

The KMSGA1-100 is a precision ground spur gear with a module of 1 and 100 teeth. It is manufactured from SCM415 material and undergoes overall carburizing heat treatment, resulting in a tooth hardness of 55 to 60 HRC. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees. The dimensions include a face width of 6 mm and a pitch diameter of 100 mm. The allowable torque for this gear is calculated at 347 N¬?m, with a backlash value of 0.12 to 0.20 mm. This gear is suitable for applications requiring high precision and durability.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA1-100 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA1-100
Metal Spur Gears (metric) KMSGA1-100
Module 1, 100 Tooth Ground Steel Spur Gear

Module 1, 100 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 1, 100 Tooth Ground Steel Spur Gear - KMSGA1-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth Ground Steel Spur Gear
KMSGA1-100
Module 1, 100 Tooth Ground Steel Spur Gear KMSGA1-100
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA1-100 KMSGA1-100
Product Name Metal Spur Gears (metric) Module 1, 100 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 40 Tooth Brass Spur Gear - A 1B 2MY03040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Spur Gears - 1827851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details