QTC METRIC GEARS Commercial Spiral Miter Gears (metric) KMMSG4-30RJ28

Description
Module 4, 30 Tooth Right Handed Ground Steel Spiral Miter Gear with Finished 28mm Bore
Description
Module 4, 30 Tooth Right Handed Ground Steel Spiral Miter Gear with Finished 28mm Bore

Suppliers

Company
Product
Description
Supplier Links
Commercial Spiral Miter Gears (metric) - KMMSG4-30RJ28 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial Spiral Miter Gears (metric)
KMMSG4-30RJ28
Commercial Spiral Miter Gears (metric) KMMSG4-30RJ28
Module 4, 30 Tooth Right Handed Ground Steel Spiral Miter Gear with Finished 28mm Bore

Module 4, 30 Tooth Right Handed Ground Steel Spiral Miter Gear with Finished 28mm Bore

Supplier's Site

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KMMSG4-30RJ28
Product Name Commercial Spiral Miter Gears (metric)
Number of Teeth 30
Design Metric
Pressure Angle 20°
Material Steel
PD 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
48 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details