QTC METRIC GEARS Commercial Spiral Miter Gears (metric) KMMSG2.5-30LJ18

Description
Module 2.5, 30 Tooth Left Handed Ground Steel Spiral Miter Gear with Finished 18mm Bore
Description
Module 2.5, 30 Tooth Left Handed Ground Steel Spiral Miter Gear with Finished 18mm Bore

Suppliers

Company
Product
Description
Supplier Links
Commercial Spiral Miter Gears (metric) - KMMSG2.5-30LJ18 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial Spiral Miter Gears (metric)
KMMSG2.5-30LJ18
Commercial Spiral Miter Gears (metric) KMMSG2.5-30LJ18
Module 2.5, 30 Tooth Left Handed Ground Steel Spiral Miter Gear with Finished 18mm Bore

Module 2.5, 30 Tooth Left Handed Ground Steel Spiral Miter Gear with Finished 18mm Bore

Supplier's Site

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KMMSG2.5-30LJ18
Product Name Commercial Spiral Miter Gears (metric)
Number of Teeth 30
Design Metric
Pressure Angle 20°
Material Steel
PD 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-30R1E40, Module 630 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Spur Gears - 1827977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details