QTC METRIC GEARS Straight Tooth Miter Gears (metric) KMM4-20

Description
Module 4, 20 Tooth Hardened Alloy Miter Gear
Request a Quote Datasheet
Description
Module 4, 20 Tooth Hardened Alloy Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tooth Miter Gears (metric) - KMM4-20 - QTC METRIC GEARS
Hicksville, NY, USA
Straight Tooth Miter Gears (metric)
KMM4-20
Straight Tooth Miter Gears (metric) KMM4-20
Module 4, 20 Tooth Hardened Alloy Miter Gear

Module 4, 20 Tooth Hardened Alloy Miter Gear

Supplier's Site
Module 4, 20 Tooth Hardened Alloy Miter Gear - KMM4-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 20 Tooth Hardened Alloy Miter Gear
KMM4-20
Module 4, 20 Tooth Hardened Alloy Miter Gear KMM4-20
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMM4-20 KMM4-20
Product Name Straight Tooth Miter Gears (metric) Module 4, 20 Tooth Hardened Alloy Miter Gear
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
PD 80 mm (3.15 inch) 80 mm (3.15 inch)
Face Width 18 mm (0.7087 inch) 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG3-60R1E25, Module 360 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag3-60r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
16 Teeth, 3Mod/Commercial, Miter Gear - A 1M 4MYZ30B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 16
Design Metric
View Details
Spur Gears - 1827964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details