KMBSG4-4020R is a metric spiral bevel gear with a 4 mm module, 40 teeth, and a right-hand spiral, designed for power transmission at a 90° shaft angle. It is made of SCM415 steel with carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. The gear has a bore diameter of 75 mm (H7) and a shaft diameter of 75 mm (h7), with a pitch diameter of 160 mm and an outside diameter of 162.06 mm. The total length is 441 mm, and the face width is 22 mm. It meets JIS B 1704:1978 Grade 1 precision standards. The allowable torque is 45.0 N·m for bending strength and 79.3 N·m for surface durability, with a backlash range of 0.09-0.15 mm. The hub width is 18 mm, and the weight is 3.55 kg.
Module 4, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSG4-4020R | KMBSG4-4020R |
| Product Name | Spiral Bevel Gears (metric) | Module 4, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 160 mm (6.3 inch) | 160 mm (6.3 inch) |
| Face Width | 27 mm (1.06 inch) | 27 mm (1.06 inch) |
| Overall Width | 48.27 mm (1.9 inch) | 48.27 mm (1.9 inch) |