KMBSG4-2040L is a metric ground spiral bevel gear with a module of 4, 20 teeth, and left-hand spiral. It features a bore and shaft diameter of h7 and H7 respectively, a hub diameter of 70 mm, a pitch diameter of 80 mm, and an outside diameter of 88.46 mm. The gear is made of SCM415 with carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. It has a pressure angle of 20°, a helix angle of 35°, and meets JIS B 1704:1978 Grade 1 precision standards. The allowable torque for bending strength is 22.5 N·m and for surface durability is 39.7 N·m, with a backlash range of 0.09-0.15 mm and a weight of 1.20 kg.
Module 4, 20 Tooth Left Handed Ground Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSG4-2040L | KMBSG4-2040L |
| Product Name | Spiral Bevel Gears (metric) | Module 4, 20 Tooth Left Handed Ground Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |
| Face Width | 27 mm (1.06 inch) | 27 mm (1.06 inch) |
| Overall Width | 45.38 mm (1.79 inch) | 45.38 mm (1.79 inch) |