The KMBSG3-2040L is a left-hand spiral bevel gear with a module of 3 mm, 20 teeth, and a gear ratio of 20:1, designed for right-angle power transmission. It is made of SCM415 steel with carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. The gear has a bore diameter of 52 mm and a shaft fit of H7/h7, a hub diameter of 60 mm, a pitch diameter of 66.03 mm, and an outside diameter of 80 mm. The face width is 36.5 mm, its total length is 159 mm, and the hub width is 36.5 mm. It has a nominal allowable torque of 9.42 N·m and a surface durability torque of 16.2 N·m, with backlash of 0.06-0.12 mm. The helix angle is 35°, and the pressure angle is 20°, conforming to JIS B 1704:1978 Grade 1 precision. Mounting configuration is for low-side input.
Module 3, 20 Tooth Left Handed Ground Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSG3-2040L | KMBSG3-2040L |
| Product Name | Spiral Bevel Gears (metric) | Module 3, 20 Tooth Left Handed Ground Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |
| Face Width | 20 mm (0.7874 inch) | 20 mm (0.7874 inch) |
| Overall Width | 38.9 mm (1.53 inch) | 38.9 mm (1.53 inch) |