QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSG2.5-4020R

Description
Module 2.5, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear
Request a Quote
Description
Module 2.5, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSG2.5-4020R is a 2.5 module, 40-tooth, right-hand spiral bevel gear made of SCM415 steel with carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. It has a pressure angle of 20°, helix angle of 35°, and meets JIS B 1704:1978 Grade 1 precision. The bore and shaft diameter are H7/h7 with a 55 mm bore, hub diameter of 100 mm, pitch diameter of 100 mm, outside diameter of 101.29 mm, and total length of 184 mm. It has a bending strength allowable torque of 11.0 N·m and surface durability allowable torque of 18.7 N·m, with backlash of 0.05-0.11 mm. The gear is designed for 90° shaft angles and produces axial thrust forces during operation.

Datasheet Summary
Powered by GS/AI

KMBSG2.5-4020R is a 2.5 module, 40-tooth, right-hand spiral bevel gear made of SCM415 steel with carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. It has a pressure angle of 20°, helix angle of 35°, and meets JIS B 1704:1978 Grade 1 precision. The bore and shaft diameter are H7/h7 with a 55 mm bore, hub diameter of 100 mm, pitch diameter of 100 mm, outside diameter of 101.29 mm, and total length of 184 mm. It has a bending strength allowable torque of 11.0 N·m and surface durability allowable torque of 18.7 N·m, with backlash of 0.05-0.11 mm. The gear is designed for 90° shaft angles and produces axial thrust forces during operation.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSG2.5-4020R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSG2.5-4020R
Spiral Bevel Gears (metric) KMBSG2.5-4020R
Module 2.5, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear

Module 2.5, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 2.5, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear - KMBSG2.5-4020R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear
KMBSG2.5-4020R
Module 2.5, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear KMBSG2.5-4020R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSG2.5-4020R KMBSG2.5-4020R
Product Name Spiral Bevel Gears (metric) Module 2.5, 40 Tooth Right Handed Ground Steel Spiral Bevel Gear
Design Metric Metric
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Face Width 17 mm (0.6693 inch) 17 mm (0.6693 inch)
Overall Width 33.35 mm (1.31 inch) 33.35 mm (1.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
32 D.P., 90 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design English
View Details