KMBSG2-2040L is a left-hand spiral bevel gear in the KMBSG series, made from SCM415 steel with carburizing and a tooth hardness of 55-60 HRC, designed for metric applications with a module of 2 and 20 teeth. It has a bore diameter of 12 mm with H7 tolerance, a shaft diameter of h7, a pitch diameter of 40 mm, and a hub diameter of 44.1 mm. The outside diameter is 55.12 mm, and the total length is 31.01 mm. The face width is 29 mm, and the hub width is 13.25 mm. The gear has a helix angle of 35° and a 20° pressure angle, conforming to JIS B 1704:1978 Grade 1 precision. The allowable bending torque is 2.88 N·m and surface durability torque is 4.80 N·m, with backlash between 0.04 and 0.11 mm and a weight of 0.18 kg.
Module 2, 20 Tooth Left Handed Ground Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSG2-2040L | KMBSG2-2040L |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 20 Tooth Left Handed Ground Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |
| Face Width | 14 mm (0.5512 inch) | 14 mm (0.5512 inch) |
| Overall Width | 28.16 mm (1.11 inch) | 28.16 mm (1.11 inch) |