KMBSB6-2040L is a right-handed spiral bevel gear with module 6, 20 teeth, and a finished bore, designed for use in right-angle power transmission. It is made of SCM415 steel with overall carburizing and a tooth hardness of 55~60HRC, conforming to JIS B 1704:1978 grade 4 precision. The gear has a 20° pressure angle and 35° helix angle. The bore diameter is 77.11 mm, the outside diameter is 150 mm, the overall length is 961 mm, and the crown-to-back length is 78.1 mm. The face width is 40 mm, and the keyway is sized for a 16 mm x 4.3 mm taper pin with two M10 tapping holes. The gear permits no secondary machining due to carburizing. The allowable torque capacity is 78.1 N·m. The mounting configuration requires taper pins for load absorption, as securing with screws alone may cause failure under heavy loads.
Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSB6-2040L | KMBSB6-2040L |
| Product Name | Spiral Bevel Gears (metric) | Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |
| Face Width | 40 mm (1.57 inch) | 40 mm (1.57 inch) |
| Overall Width | 67.8 mm (2.67 inch) | 67.8 mm (2.67 inch) |