KMBSB6-1545L is a metric spiral bevel gear with a module of 6, 15 teeth, and a left-hand helix direction. It has a finished bore, carburized SCM415 steel construction with a tooth hardness of 55~60 HRC, and meets JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 90 mm, outside diameter of 103.13 mm, total length of 160 mm, face width of 42 mm, and bore keyway dimensions of 12 mm width × 3.3 mm depth. It is secured with two M8 mounting screws and has an allowable torque of 1.75 N·m (17.5 kgf·m) for surface durability and 1.75 N·m (17.5 kgf·m) for bending strength. Backlash is specified as 0.16~0.36 mm, and the part weighs 1.75 kg.
Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSB6-1545L | KMBSB6-1545L |
| Product Name | Spiral Bevel Gears (metric) | Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |
| Face Width | 42 mm (1.65 inch) | 42 mm (1.65 inch) |
| Overall Width | 66.39 mm (2.61 inch) | 66.39 mm (2.61 inch) |