KMBSB5-1545L is a module 5, 32-tooth, right-hand spiral bevel gear with a finished bore, made from SCM415 material with overall carburizing and a tooth hardness of 55-60 HRC. It has a 20° pressure angle, 35° helix angle, and conforms to JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 160 mm, outside diameter of 135 mm, face width of 35 mm, bore diameter of 65 mm, and keyway dimension of 10 mm width × 3.3 mm depth with two M8 tapped holes. The allowable bending strength torque is 1060 N·m and surface durability torque is 1000 N·m, with backlash ranging from 0.14 to 0.34 mm. The part weighs 34.1 kg.
Module 5, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSB5-1545L | KMBSB5-1545L |
| Product Name | Spiral Bevel Gears (metric) | Module 5, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 75 mm (2.95 inch) | 75 mm (2.95 inch) |
| Face Width | 35 mm (1.38 inch) | 35 mm (1.38 inch) |
| Overall Width | 56.89 mm (2.24 inch) | 56.89 mm (2.24 inch) |