KMBSB4-2040L is a 20-tooth, left-hand spiral bevel gear with a module of 4, finished bore, and carburized SCM415 steel construction. It has a pressure angle of 20°, helix angle of 35°, and tooth hardness of 55-60 HRC. The gear meets JIS B 1704:1978 grade 4 precision. The outside diameter is 193 mm, overall length is 219 mm, face width is 23 mm, and bore diameter is 35 mm. The mounting uses 10 mm × 3.3 mm screws with a 2-M8 tapped hole. Maximum allowable torque is 22.3 N•m. Secondary machining is not permitted due to carburizing, and the part requires taper pins for secure mounting. The bore tolerance follows JIS Js9, though deviations may occur from heat treatment.
Module 4, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSB4-2040L | KMBSB4-2040L |
| Product Name | Spiral Bevel Gears (metric) | Module 4, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |
| Face Width | 27 mm (1.06 inch) | 27 mm (1.06 inch) |
| Overall Width | 45.38 mm (1.79 inch) | 45.38 mm (1.79 inch) |