KMBSB3-4518R is a metric spiral bevel gear with module 3, 35 teeth, and right-hand helix, designed for power transmission. Made of SCM415 steel with overall carburizing and 55-60 HRC hardness, it meets JIS B 1704:1978 grade 4 precision. Pressure angle is 20°, helix angle is 35°. Bore is tapered with two M6 tapped holes, hub diameter 65 mm, pitch diameter 135 mm, outside diameter 136.24 mm. Total length is 50 mm, face width 37 mm, keyway 10×3.3 mm. Backlash is 0.08-0.18 mm. Allowable torque for bending and surface durability is 1.84 N·m. Weight is 26.1 kg. No secondary machining permitted due to case hardness. Axial thrust forces are generated during operation.
Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSB3-4518R | KMBSB3-4518R |
| Product Name | Spiral Bevel Gears (metric) | Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 135 mm (5.31 inch) | 135 mm (5.31 inch) |
| Face Width | 21 mm (0.8268 inch) | 21 mm (0.8268 inch) |
| Overall Width | 41.65 mm (1.64 inch) | 41.65 mm (1.64 inch) |