Module 3, 40-tooth right-hand spiral bevel gear with finished bore, made of SCM415 steel with overall carburizing and tooth hardness of 55-60 HRC, conforming to JIS B 1704:1978 Grade 4 precision, featuring a 20° pressure angle and 35° helix angle. The gear has a hub diameter of 80 mm, outside diameter of 121.57 mm, total length of 120 mm, crown-to-back length of 60 mm, bore length of 35 mm, face width of 20 mm, and uses 2-M6 mounting screws. It has an allowable torque of 19.9 N·m for bending and 23.7 N·m for surface durability. Secondary machining is not permitted due to carburizing, and axial thrust forces are generated during operation.
Module 3, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSB3-4020R | KMBSB3-4020R |
| Product Name | Spiral Bevel Gears (metric) | Module 3, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |
| Face Width | 20 mm (0.7874 inch) | 20 mm (0.7874 inch) |
| Overall Width | 39.81 mm (1.57 inch) | 39.81 mm (1.57 inch) |