QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSB2.5-4518R

Description
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5, 45-tooth right-handed spiral bevel gear with finished bore, made of SCM415 steel with overall carburizing and tooth hardness of 55-60 HRC, conforming to JIS B 1704:1978 grade 4. Precision ground Gleason teeth with 20° pressure angle and 35° helix angle. Includes two M6 mounting holes, 30 teeth on the mating gear, 112.5 mm pitch diameter, 113.49 mm outside diameter, 31 mm face width, 18 mm hub diameter, 34.94 mm crown-to-back length, 92.96 mm total length, and 2 mm keyway cut to JIS (Js9) tolerance. Allowable torque is 1.04 N·m in bending strength and 1.09 N·m in surface durability. Backlash ranges from 0.07 to 0.18 mm. Weight is 3.03 kg. No secondary machining permitted after heat treatment.

Datasheet Summary
Powered by GS/AI

Module 2.5, 45-tooth right-handed spiral bevel gear with finished bore, made of SCM415 steel with overall carburizing and tooth hardness of 55-60 HRC, conforming to JIS B 1704:1978 grade 4. Precision ground Gleason teeth with 20° pressure angle and 35° helix angle. Includes two M6 mounting holes, 30 teeth on the mating gear, 112.5 mm pitch diameter, 113.49 mm outside diameter, 31 mm face width, 18 mm hub diameter, 34.94 mm crown-to-back length, 92.96 mm total length, and 2 mm keyway cut to JIS (Js9) tolerance. Allowable torque is 1.04 N·m in bending strength and 1.09 N·m in surface durability. Backlash ranges from 0.07 to 0.18 mm. Weight is 3.03 kg. No secondary machining permitted after heat treatment.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSB2.5-4518R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSB2.5-4518R
Spiral Bevel Gears (metric) KMBSB2.5-4518R
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSB2.5-4518R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSB2.5-4518R
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSB2.5-4518R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSB2.5-4518R KMBSB2.5-4518R
Product Name Spiral Bevel Gears (metric) Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 112 mm (4.43 inch) 112 mm (4.43 inch)
Face Width 18 mm (0.7087 inch) 18 mm (0.7087 inch)
Overall Width 34.94 mm (1.38 inch) 34.94 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-30R1E28, Module 430 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details