QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSB2.5-4515R

Description
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSB2.5-4515R is a module 2.5, 25-tooth, right-hand spiral bevel gear with a finished bore, made of SCM415 steel with overall carburizing and a tooth hardness of 55-60 HRC. It has a pressure angle of 20°, a helix angle of 35°, and conforms to JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 112.5 mm, an outside diameter of 113.28 mm, a mounting distance of 45 mm, a total length of 77.83 mm, and a face width of 28 mm. It is equipped with two M6 mounting holes and includes a keyway with dimensions 8 mm wide by 3.3 mm deep. The allowable torque is 0.98 N·m (0.10 kgf·m), with a backlash range of 0.07-0.17 mm and a weight of 0.98 kg.

Datasheet Summary
Powered by GS/AI

KMBSB2.5-4515R is a module 2.5, 25-tooth, right-hand spiral bevel gear with a finished bore, made of SCM415 steel with overall carburizing and a tooth hardness of 55-60 HRC. It has a pressure angle of 20°, a helix angle of 35°, and conforms to JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 112.5 mm, an outside diameter of 113.28 mm, a mounting distance of 45 mm, a total length of 77.83 mm, and a face width of 28 mm. It is equipped with two M6 mounting holes and includes a keyway with dimensions 8 mm wide by 3.3 mm deep. The allowable torque is 0.98 N·m (0.10 kgf·m), with a backlash range of 0.07-0.17 mm and a weight of 0.98 kg.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSB2.5-4515R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSB2.5-4515R
Spiral Bevel Gears (metric) KMBSB2.5-4515R
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSB2.5-4515R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSB2.5-4515R
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSB2.5-4515R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSB2.5-4515R KMBSB2.5-4515R
Product Name Spiral Bevel Gears (metric) Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 112 mm (4.43 inch) 112 mm (4.43 inch)
Face Width 17 mm (0.6693 inch) 17 mm (0.6693 inch)
Overall Width 32.43 mm (1.28 inch) 32.43 mm (1.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details