QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSB2.5-4020R

Description
Module 2.5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 2.5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSB2.5-4020R is a module 2.5, 40-tooth right-hand spiral bevel gear with a finished bore, made from SCM415 steel with overall carburizing and a tooth hardness of 55~60HRC. It has a pressure angle of 20° and a helix angle of 35°, conforming to JIS B 1704:1978 grade 4 precision. The gear has an outside diameter of 101.29 mm, an overall length of 135 mm, a hub width of 17 mm, and a bore diameter of 66.99 mm. It features a 2-M6 mounting screw, with an allowable torque of 13.8 N·m and a weight of 0.90 kg. Secondary machining is not permitted due to carburized hardening.

Datasheet Summary
Powered by GS/AI

KMBSB2.5-4020R is a module 2.5, 40-tooth right-hand spiral bevel gear with a finished bore, made from SCM415 steel with overall carburizing and a tooth hardness of 55~60HRC. It has a pressure angle of 20° and a helix angle of 35°, conforming to JIS B 1704:1978 grade 4 precision. The gear has an outside diameter of 101.29 mm, an overall length of 135 mm, a hub width of 17 mm, and a bore diameter of 66.99 mm. It features a 2-M6 mounting screw, with an allowable torque of 13.8 N·m and a weight of 0.90 kg. Secondary machining is not permitted due to carburized hardening.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSB2.5-4020R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSB2.5-4020R
Spiral Bevel Gears (metric) KMBSB2.5-4020R
Module 2.5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 2.5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 2.5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSB2.5-4020R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSB2.5-4020R
Module 2.5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSB2.5-4020R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSB2.5-4020R KMBSB2.5-4020R
Product Name Spiral Bevel Gears (metric) Module 2.5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Face Width 17 mm (0.6693 inch) 17 mm (0.6693 inch)
Overall Width 33.35 mm (1.31 inch) 33.35 mm (1.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

1:5 Ratio / 1 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ1012 (Sold Separate ) - A 1M 3MYZ1060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details