QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSB2.5-1845L

Description
Module 2.5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 2.5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSB2.5-1845L is a metric spiral bevel gear with a module of 2.5, 18 teeth, and a left-hand helix direction. It features a finished bore, carburized SCM415 steel construction with a tooth hardness of 55-60 HRC, and complies with JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 45 mm, outside diameter of 50.35 mm, and total length of 72 mm. It includes two M4 tapping holes for mounting, a keyway of 6 mm width × 2.8 mm depth, and a maximum allowable torque of 0.22 N·m. Bore and hub dimensions are designed for direct shaft mounting without secondary machining.

Datasheet Summary
Powered by GS/AI

KMBSB2.5-1845L is a metric spiral bevel gear with a module of 2.5, 18 teeth, and a left-hand helix direction. It features a finished bore, carburized SCM415 steel construction with a tooth hardness of 55-60 HRC, and complies with JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 45 mm, outside diameter of 50.35 mm, and total length of 72 mm. It includes two M4 tapping holes for mounting, a keyway of 6 mm width × 2.8 mm depth, and a maximum allowable torque of 0.22 N·m. Bore and hub dimensions are designed for direct shaft mounting without secondary machining.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSB2.5-1845L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSB2.5-1845L
Spiral Bevel Gears (metric) KMBSB2.5-1845L
Module 2.5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 2.5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 2.5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSB2.5-1845L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSB2.5-1845L
Module 2.5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSB2.5-1845L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSB2.5-1845L KMBSB2.5-1845L
Product Name Spiral Bevel Gears (metric) Module 2.5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 37.5 mm (1.48 inch) 37.5 mm (1.48 inch)
Face Width 17 mm (0.6693 inch) 17 mm (0.6693 inch)
Overall Width 30.51 mm (1.2 inch) 30.51 mm (1.2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details