KMBSB2.5-1545L is a module 2.5, 15-tooth left-hand spiral bevel gear with a finished bore, made from SCM415 alloy steel with overall carburizing and a tooth hardness of 55-60 HRC. It has a pressure angle of 20°, helix angle of 35°, and conforms to JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 37.5 mm, outside diameter of 43.06 mm, bore diameter of 32 mm, hub diameter of 32 mm, face width of 17 mm, and keyway size of 4×1.8 mm with two M4 tapped holes for mounting. The allowable torque for bending strength is 0.16 N·m and for surface durability is 0.15 N·m, with a backlash range of 0.07-0.17 mm and a weight of 0.15 kg. The gear is hardened and permits no secondary machining. It is part of the KMBSA and KMBSB series of spiral bevel gears with finished bores.
Module 2.5, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSB2.5-1545L | KMBSB2.5-1545L |
| Product Name | Spiral Bevel Gears (metric) | Module 2.5, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 270 mm (10.63 inch) | 270 mm (10.63 inch) |
| Face Width | 43 mm (1.69 inch) | 43 mm (1.69 inch) |
| Overall Width | 36.97 mm (1.46 inch) | 36.97 mm (1.46 inch) |