KMBSB2-4518R is a metric spiral bevel gear with a module of 2, 25 teeth, and a right-hand helix direction, designed for power transmission in right-angle drive applications. It has a finished bore with a keyway of size 8 mm × 3.3 mm and two M6 mounting holes. The gear is made of SCM415 steel with overall carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. It complies with JIS B 1704:1978 grade 4 precision. The pitch diameter is 50 mm, outside diameter is 113.49 mm, face width is 28 mm, and total length is 74.3 mm. Allowable torque is 0.56 N·m (0.06-0.16 kgf·m) for bending strength and 0.56 N·m (0.06-0.16 kgf·m) for surface durability. Backlash is 0.06-0.16 mm. The gear weighs 0.56 kg.
Module 2, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSB2-4518R | KMBSB2-4518R |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |
| Face Width | 14 mm (0.5512 inch) | 14 mm (0.5512 inch) |
| Overall Width | 27.67 mm (1.09 inch) | 27.67 mm (1.09 inch) |