KMBSB2-1845L is a metric spiral bevel gear with module 2, 18 teeth, left-hand helix, and a finished bore. It has a hub diameter of 40 mm, pitch diameter of 45 mm, outside diameter of 50.35 mm, and face width of 18 mm. The gear is made of SCM415 steel with overall carburizing and tooth hardness of 55-60 HRC. It complies with JIS B 1704:1978 grade 4 precision and has a 20° pressure angle and 35° helix angle. The product includes two M4 mounting holes and has an allowable torque of 0.12 N·m in bending strength and 0.12 kgf·m in surface durability, with backlash of 0.06-0.16 mm. Weight is 0.12 kg. Secondary machining is not permitted due to heat treatment. The tooth form is Gleason.
Module 2, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSB2-1845L | KMBSB2-1845L |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 36 mm (1.42 inch) | 36 mm (1.42 inch) |
| Face Width | 14 mm (0.5512 inch) | 14 mm (0.5512 inch) |
| Overall Width | 28.54 mm (1.12 inch) | 28.54 mm (1.12 inch) |