KMBSA6-4518R is a module 6, 45-tooth right-handed spiral bevel gear with a finished bore, made from SCM415 alloy steel and hardened by overall carburizing to 55-60 HRC. It has a 20° pressure angle, 35° helix angle, and meets JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 270 mm, outside diameter of 270 mm, mounting distance of 75 mm, total length of 184.57 mm, crown to back length of 36.97 mm, hub width of 30 mm, length of bore of 43 mm, face width of 30 mm, and holding surface diameter of 184.57 mm. It features six M10 tapped holes, an allowable bending strength torque of 1860 N·m, allowable surface durability torque of 2150 N·m, backlash of 0.16-0.36 mm, and weighs 11.1 kg. It is designed for use with taper pins for secure mounting.
Module 6, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA6-4518R | KMBSA6-4518R |
| Product Name | Spiral Bevel Gears (metric) | Module 6, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 270 mm (10.63 inch) | 270 mm (10.63 inch) |
| Face Width | 42 mm (1.65 inch) | 42 mm (1.65 inch) |
| Overall Width | 38.28 mm (1.51 inch) | 38.28 mm (1.51 inch) |