KMBSA6-4515R is a module 6, 45-tooth right-hand spiral bevel gear with a finished bore, made of SCM415 steel with overall carburizing and a tooth hardness of 55-60 HRC. It has a 20° pressure angle and 35° helix angle, conforming to JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 270 mm, outside diameter of 270 mm, and a total length of 70 mm. The hub diameter is 110 mm, bore length is 42 mm, and face width is 32 mm. It features a 6-M10 mounting hole pattern and a keyway measuring 32 mm width by 18 mm depth. Allowable torque is 1790 N·m (183 kgf·m) for bending strength and 1740 N·m (178 kgf·m) for surface durability, with backlash ranging from 0.16 to 0.36 mm. Weight is 12.0 kg. Secondary machining is not permitted due to carburizing hardening.
Module 6, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA6-4515R | KMBSA6-4515R |
| Product Name | Spiral Bevel Gears (metric) | Module 6, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 240 mm (9.45 inch) | 240 mm (9.45 inch) |
| Face Width | 40 mm (1.57 inch) | 40 mm (1.57 inch) |
| Overall Width | 37.89 mm (1.49 inch) | 37.89 mm (1.49 inch) |