KMBSA6-4020R is a module 6, 40-tooth right-hand spiral bevel gear with a finished bore, made from SCM415 steel with overall carburizing and a tooth hardness of 55~60HRC. It features a 20° pressure angle and 35° helix angle, meeting JIS B 1704:1978 grade 4 precision. The gear has a bore diameter of 80 mm, outside diameter of 240 mm, overall length of 140 mm, and crown-to-back length of 40 mm. It is secured with a B7-type mounting design using six M10 tapped holes. The allowable torque capacity is 1530 N·m for bending and 1920 N·m for surface load. Secondary machining is not permitted due to carburizing hardness. Axial thrust forces are generated during operation.
Module 6, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA6-4020R | KMBSA6-4020R |
| Product Name | Spiral Bevel Gears (metric) | Module 6, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 180 mm (7.09 inch) | 180 mm (7.09 inch) |
| Face Width | 34 mm (1.34 inch) | 34 mm (1.34 inch) |
| Overall Width | 38.86 mm (1.53 inch) | 38.86 mm (1.53 inch) |