QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSA6-3020R

Description
Module 6, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote Datasheet
Description
Module 6, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSA6-3020R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSA6-3020R
Spiral Bevel Gears (metric) KMBSA6-3020R
Module 6, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 6, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 6, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSA6-3020R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSA6-3020R
Module 6, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSA6-3020R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSA6-3020R KMBSA6-3020R
Product Name Spiral Bevel Gears (metric) Module 6, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Face Width 40 mm (1.57 inch) 40 mm (1.57 inch)
Overall Width 67.8 mm (2.67 inch) 67.8 mm (2.67 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK MMSG4-30RJ45, Module 4, 30 Tooth, Right Hand, Ground Alloy Steel Spiral Miter Gears - mmsg4-30rj45 - KHK USA, Inc.
Specs
Gear Type Other; Miter Gears
Number of Teeth 30
Design Metric
View Details
20 Teeth, 1 Module, ISO 8 /Brass Miter Gear - A 1B 4MY10020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details
Mitre & Bevel Gears - 1827995 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
PD 1.5 mm (0.0591 inch)
View Details