QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSA6-2040L

Description
Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSA6-2040L is a left-handed spiral bevel gear with a module of 6, 20 teeth, and a finished bore, designed for metric applications. It has a bore diameter of 105 mm, an outside diameter of 132.04 mm, a total length of 150 mm, and a crown-to-back length of 64 mm. The gear is made from SCM415 steel with overall carburizing and a tooth hardness of 55-60 HRC. It meets JIS B 1704:1978 grade 4 precision standards, with a 20° pressure angle and a 35° helix angle. The mounting hole pattern is 2-M10, and the keyway tolerance follows JIS Js9, though heat treatment may cause slight deviations. Secondary machining is not permitted due to carburizing, and axial thrust forces are generated during operation. The gear is designed for use with taper pins to absorb rotational loads, not mounting screws alone.

Datasheet Summary
Powered by GS/AI

KMBSA6-2040L is a left-handed spiral bevel gear with a module of 6, 20 teeth, and a finished bore, designed for metric applications. It has a bore diameter of 105 mm, an outside diameter of 132.04 mm, a total length of 150 mm, and a crown-to-back length of 64 mm. The gear is made from SCM415 steel with overall carburizing and a tooth hardness of 55-60 HRC. It meets JIS B 1704:1978 grade 4 precision standards, with a 20° pressure angle and a 35° helix angle. The mounting hole pattern is 2-M10, and the keyway tolerance follows JIS Js9, though heat treatment may cause slight deviations. Secondary machining is not permitted due to carburizing, and axial thrust forces are generated during operation. The gear is designed for use with taper pins to absorb rotational loads, not mounting screws alone.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSA6-2040L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSA6-2040L
Spiral Bevel Gears (metric) KMBSA6-2040L
Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSA6-2040L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSA6-2040L
Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSA6-2040L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSA6-2040L KMBSA6-2040L
Product Name Spiral Bevel Gears (metric) Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Face Width 34 mm (1.34 inch) 34 mm (1.34 inch)
Overall Width 65.57 mm (2.58 inch) 65.57 mm (2.58 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK SSCP20-30J45, CP20, Module6.37, 30 Tooth, CP Carbon Steel Spur Gears - sscp20-30j45 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
Spur Gears - 8787847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details