KMBSA6-2030L is a metric spiral bevel gear with a module of 6, 20 teeth, left-hand helix, and a finished bore, designed for power transmission. The gear is made from SCM415 steel with overall carburizing heat treatment, resulting in tooth hardness of 55-60 HRC. It meets JIS B 1704:1978 grade 4 precision standards. The bore diameter is 65 mm, outside diameter is 130.48 mm, overall length is 120 mm, crown-to-back length is 150 mm, face width is 33 mm, and mounting hole pattern uses 2-M10 screws. The gear has a keyway compliant with JIS Js9 tolerance and is not subject to secondary machining due to hardened surface. Axial thrust forces are generated during operation.
Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA6-2030L | KMBSA6-2030L |
| Product Name | Spiral Bevel Gears (metric) | Module 6, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 108 mm (4.25 inch) | 108 mm (4.25 inch) |
| Face Width | 43 mm (1.69 inch) | 43 mm (1.69 inch) |
| Overall Width | 66.73 mm (2.63 inch) | 66.73 mm (2.63 inch) |