QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSA6-1545L

Description
Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSA6-1545L is a metric spiral bevel gear with a module of 6, 15 teeth, left-hand helix, and a finished bore. It features a B-type crown-to-back length, a pitch diameter of 90 mm, an outside diameter of 103.13 mm, a total length of 160 mm, and a face width of 42 mm. The gear is made of SCM415 steel with overall carburizing and a tooth hardness of 55-60 HRC, conforming to JIS B 1704:1978 grade 4. It has a pressure angle of 20°, a helix angle of 35°, and includes two M10 tapped holes for mounting. The allowable bending strength torque is 575 N·m, and the surface durability torque is 581 N·m, with backlash ranging from 0.16 to 0.36 mm. The keyway size is 10 mm wide by 3.3 mm deep, and the part weighs 12 kg.

Datasheet Summary
Powered by GS/AI

KMBSA6-1545L is a metric spiral bevel gear with a module of 6, 15 teeth, left-hand helix, and a finished bore. It features a B-type crown-to-back length, a pitch diameter of 90 mm, an outside diameter of 103.13 mm, a total length of 160 mm, and a face width of 42 mm. The gear is made of SCM415 steel with overall carburizing and a tooth hardness of 55-60 HRC, conforming to JIS B 1704:1978 grade 4. It has a pressure angle of 20°, a helix angle of 35°, and includes two M10 tapped holes for mounting. The allowable bending strength torque is 575 N·m, and the surface durability torque is 581 N·m, with backlash ranging from 0.16 to 0.36 mm. The keyway size is 10 mm wide by 3.3 mm deep, and the part weighs 12 kg.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSA6-1545L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSA6-1545L
Spiral Bevel Gears (metric) KMBSA6-1545L
Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSA6-1545L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSA6-1545L
Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSA6-1545L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSA6-1545L KMBSA6-1545L
Product Name Spiral Bevel Gears (metric) Module 6, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 225 mm (8.86 inch) 225 mm (8.86 inch)
Face Width 36 mm (1.42 inch) 36 mm (1.42 inch)
Overall Width 33.37 mm (1.31 inch) 33.37 mm (1.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
KHK AG4-45R3E30, Module 445 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-45r3e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 45
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details